Schneider Electric Solid State Contactor, 60A, 48-600Vac; Load Current Schneider Electric SSD1A360BDRC2

Description
SOLID STATE CONTACTOR, 60A, 48-600VAC; Load Current:60A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Description
SOLID STATE CONTACTOR, 60A, 48-600VAC; Load Current:60A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 60A, 48-600Vac; Load Current Schneider Electric - 12AJ8159 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 60A, 48-600Vac; Load Current Schneider Electric
12AJ8159
Solid State Contactor, 60A, 48-600Vac; Load Current Schneider Electric 12AJ8159
SOLID STATE CONTACTOR, 60A, 48-600VAC; Load Current:60A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 60A, 48-600VAC; Load Current:60A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Solid State Contactor, 60A, 48-600Vac Rohs Compliant Schneider Electric - 26AK3594 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 60A, 48-600Vac Rohs Compliant Schneider Electric
26AK3594
Solid State Contactor, 60A, 48-600Vac Rohs Compliant Schneider Electric 26AK3594
SOLID STATE CONTACTOR, 60A, 48-600VAC ROHS COMPLIANT: YES

SOLID STATE CONTACTOR, 60A, 48-600VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 12AJ8159 26AK3594
Product Name Solid State Contactor, 60A, 48-600Vac; Load Current Schneider Electric Solid State Contactor, 60A, 48-600Vac Rohs Compliant Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, Definite Purpose, Model 96, 30 A, 120 VAC, 1 Pole, SPST-NO-DM w/Shunt - 70198909 - Allied Electronics, Inc.
Specs
Type Electrical Contactor
Current 30 amps
VAC 120 volts
View Details
2 suppliers
Contactors - 3596-GV141PAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 1221084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details