Schneider Electric Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric SSD1A345BDRC3

Description
SOLID STATE CONTACTOR, 45A, 48-600VAC; Load Current:45A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 45A, 48-600VAC; Load Current:45A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Operating Voltage Min:48VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric - 12AJ8152 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric
12AJ8152
Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric 12AJ8152
SOLID STATE CONTACTOR, 45A, 48-600VAC; Load Current:45A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 45A, 48-600VAC; Load Current:45A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Contactor, 45A, 48-600Vac Rohs Compliant Schneider Electric - 26AK3591 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 45A, 48-600Vac Rohs Compliant Schneider Electric
26AK3591
Solid State Contactor, 45A, 48-600Vac Rohs Compliant Schneider Electric 26AK3591
SOLID STATE CONTACTOR, 45A, 48-600VAC ROHS COMPLIANT: YES

SOLID STATE CONTACTOR, 45A, 48-600VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 12AJ8152 26AK3591
Product Name Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric Solid State Contactor, 45A, 48-600Vac Rohs Compliant Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV144BPB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0480484812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details