Schneider Electric Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric SSD1A345BDRC2

Description
SOLID STATE CONTACTOR, 45A, 48-600VAC; Load Current:45A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Description
SOLID STATE CONTACTOR, 45A, 48-600VAC; Load Current:45A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric - 12AJ8151 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric
12AJ8151
Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric 12AJ8151
SOLID STATE CONTACTOR, 45A, 48-600VAC; Load Current:45A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 45A, 48-600VAC; Load Current:45A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Solid State Contactor, 45A, 48-600Vac Rohs Compliant Schneider Electric - 26AK3590 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 45A, 48-600Vac Rohs Compliant Schneider Electric
26AK3590
Solid State Contactor, 45A, 48-600Vac Rohs Compliant Schneider Electric 26AK3590
SOLID STATE CONTACTOR, 45A, 48-600VAC ROHS COMPLIANT: YES

SOLID STATE CONTACTOR, 45A, 48-600VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 12AJ8151 26AK3590
Product Name Solid State Contactor, 45A, 48-600Vac; Load Current Schneider Electric Solid State Contactor, 45A, 48-600Vac Rohs Compliant Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2364562 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
Contactors - 3596-GX21CBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223401204620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1221038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details