Schneider Electric Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric SSD1A335M7RC2

Description
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes
Description
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric - 12AJ8147 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric
12AJ8147
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric 12AJ8147
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Solid State Contactor, 35A, 48-600Vac Rohs Compliant Schneider Electric - 26AK3588 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 35A, 48-600Vac Rohs Compliant Schneider Electric
26AK3588
Solid State Contactor, 35A, 48-600Vac Rohs Compliant Schneider Electric 26AK3588
SOLID STATE CONTACTOR, 35A, 48-600VAC ROHS COMPLIANT: YES

SOLID STATE CONTACTOR, 35A, 48-600VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 12AJ8147 26AK3588
Product Name Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric Solid State Contactor, 35A, 48-600Vac Rohs Compliant Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11SCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C305 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200121520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details