Schneider Electric Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric SSD1A335BDC3

Description
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric - 12AJ8139 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric
12AJ8139
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric 12AJ8139
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:4VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 12AJ8139
Product Name Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactor; Load Current Inductive Productsunlimited Te Connectivity - 29M9098 - Newark, An Avnet Company
Specs
Type Electrical Contactor
Poles 1
VAC 600 volts
View Details
2 suppliers
Contactors - 3596-GV141MAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490724309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Auxiliary Contacts - 1220947 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details