Schneider Electric Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric SSD1A335BDC2

Description
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric - 12AJ8138 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric
12AJ8138
Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric 12AJ8138
SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Control Voltage Min:4VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 35A, 48-600VAC; Load Current:35A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 12AJ8138
Product Name Solid State Contactor, 35A, 48-600Vac; Load Current Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.14 - Industrial contactors - 6K1481104710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
DC Contactors - 1-1618377-6 - TE Connectivity
Specs
Type Electrical Contactor
VDC 24 volts
View Details
CA - Power contactors for AC applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 800 amps
VDC 1500 to 3000 volts
View Details
Contactors - 3596-GX14BBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details