Schneider Electric Solid State Contactor, 20A, 48-600Vac Rohs Compliant Schneider Electric SSD1A320M7RC2

Description
SOLID STATE CONTACTOR, 20A, 48-600VAC ROHS COMPLIANT: YES
Description
SOLID STATE CONTACTOR, 20A, 48-600VAC ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 20A, 48-600Vac Rohs Compliant Schneider Electric - 26AK3582 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 20A, 48-600Vac Rohs Compliant Schneider Electric
26AK3582
Solid State Contactor, 20A, 48-600Vac Rohs Compliant Schneider Electric 26AK3582
SOLID STATE CONTACTOR, 20A, 48-600VAC ROHS COMPLIANT: YES

SOLID STATE CONTACTOR, 20A, 48-600VAC ROHS COMPLIANT: YES

Supplier's Site
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric - 12AJ8135 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric
12AJ8135
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric 12AJ8135
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Random Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 26AK3582 12AJ8135
Product Name Solid State Contactor, 20A, 48-600Vac Rohs Compliant Schneider Electric Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12JA-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
AFS11, AFS711, AFS177, AFS717, AFS817, AFS797 - 2 and 4 pole motor reversing contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 4
Current 80 to 250 amps
View Details
Type 22.32 - Modular contactors 25A - 223201204440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details