Schneider Electric Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric SSD1A320M7C3

Description
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:90V RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:90V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric - 12AJ8133 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric
12AJ8133
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric 12AJ8133
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:90V RoHS Compliant: Yes

SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:90V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 12AJ8133
Product Name Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21CCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.32 - Modular contactors 25A - 223201204440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details