Schneider Electric Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric SSD1A320M7C2

Description
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VACRoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric - 12AJ8132 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric
12AJ8132
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric 12AJ8132
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VACRoHS Compliant: Yes

SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:280V; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Screw; Operating Voltage Min:48VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 12AJ8132
Product Name Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
C803 - 1 pole bi-directional DC NO contactors up to 500 amps for e-mobility applications -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 350 to 500 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490124709 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 3596-GX23CC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details