Schneider Electric Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric SSD1A320BDC3

Description
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet
Description
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:4VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric - 12AJ8127 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric
12AJ8127
Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric 12AJ8127
SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:4VDC RoHS Compliant: Yes

SOLID STATE CONTACTOR, 20A, 48-600VAC; Load Current:20A; Operating Voltage Max:600VAC; Control Voltage Max:32VDC; Switching Mode:Zero Voltage Turn On; Contactor Mounting:DIN Rail; Contactor Terminals:Spring; Control Voltage Min:4VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 12AJ8127
Product Name Solid State Contactor, 20A, 48-600Vac; Load Current Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX16FEC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
AFS14, AFS814, AFS789 - Single pole NC contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details
Type 6K.13 - Industrial contactors - 6K1390124350 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details