Juno Lighting Group Area/Roadway Light SS1A124KUN3BBZ

Description
BRONZE FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 127 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE AREOS[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 25.5 INCH L X 16 INCH W X 4.75 INCH D COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 WITH BACK LIGHT CONTROL SS1 MODEL
Datasheet
Description
BRONZE FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 127 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE AREOS[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 25.5 INCH L X 16 INCH W X 4.75 INCH D COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 WITH BACK LIGHT CONTROL SS1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - SS1A124KUN3BBZ - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
SS1A124KUN3BBZ
Area/Roadway Light SS1A124KUN3BBZ
BRONZE FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 127 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD TEMPERED GLASS LENS REFRACTOR/LENS TYPE AREOS[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 25.5 INCH L X 16 INCH W X 4.75 INCH D COLOR TEMPERATURE 4500 DEG K COLOR RENDERING INDEX 80 WITH BACK LIGHT CONTROL SS1 MODEL
  • BRONZE FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • LED LAMP TYPE
  • 127 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • AREOS[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 25.5 INCH L X 16 INCH W X 4.75 INCH D
  • COLOR TEMPERATURE 4500 DEG K
  • COLOR RENDERING INDEX 80
  • WITH BACK LIGHT CONTROL
  • SS1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SS1A124KUN3BBZ
Product Name Area/Roadway Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details