UPS, 208V, 8KVA/8KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):8kVA / 8kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:5.2min; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38Y8820 |
| Product Name | Ups, 208V, 8Kva/8Kw; Power Supply Approvals Apc |
| Regulatory Compliance | RoHS Compliant |