APC by Schneider Electric Ups, 208V, 6Kva/6Kw; Power Supply Approvals Apc SRT6KRMXLT

Description
UPS, 208V, 6KVA/6KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):6kVA / 6kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:2.3min; Product Range:SMART-UPS Series; Length:719mm RoHS Compliant: Yes
Datasheet
Description
UPS, 208V, 6KVA/6KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):6kVA / 6kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:2.3min; Product Range:SMART-UPS Series; Length:719mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 6Kva/6Kw; Power Supply Approvals Apc - 38Y8816 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 6Kva/6Kw; Power Supply Approvals Apc
38Y8816
Ups, 208V, 6Kva/6Kw; Power Supply Approvals Apc 38Y8816
UPS, 208V, 6KVA/6KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):6kVA / 6kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:2.3min; Product Range:SMART-UPS Series; Length:719mm RoHS Compliant: Yes

UPS, 208V, 6KVA/6KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):6kVA / 6kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:2.3min; Product Range:SMART-UPS Series; Length:719mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38Y8816
Product Name Ups, 208V, 6Kva/6Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6883-ea-pul-12000-80-6u-60000w-32102 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 80 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Aerospace & Defense Products - AFL12005D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details