APC by Schneider Electric Ups, 208V, 5Kva/4.25Kw; Power Supply Approvals Apc SRT5KXLT-5KTF

Description
UPS, 208V, 5KVA/4.25KW; Power Supply Approvals:ITE; No. of Outlets:15Outlets; Capacity (VA / W):5kVA / 4.25kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:4.4min; Product Range:SMART-UPS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 5Kva/4.25Kw; Power Supply Approvals Apc - 59Y5780 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 5Kva/4.25Kw; Power Supply Approvals Apc
59Y5780
Ups, 208V, 5Kva/4.25Kw; Power Supply Approvals Apc 59Y5780
UPS, 208V, 5KVA/4.25KW; Power Supply Approvals:ITE; No. of Outlets:15Outlets; Capacity (VA / W):5kVA / 4.25kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:4.4min; Product Range:SMART-UPS Series RoHS Compliant: Yes

UPS, 208V, 5KVA/4.25KW; Power Supply Approvals:ITE; No. of Outlets:15Outlets; Capacity (VA / W):5kVA / 4.25kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:4.4min; Product Range:SMART-UPS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 59Y5780
Product Name Ups, 208V, 5Kva/4.25Kw; Power Supply Approvals Apc
Volt-Amp Rating 5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Ruggedized Uninterruptible Power Supply - GUPS - AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Mounting Options Rack or Tray
Interfaces Serial
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; IEC 62040-2, Category C3; EnergyStar (certified as Ver.1.1, 2017)
View Details
APSH1KSSPX Series
Specs
Technology On-line (Double-conversion)
Protection Power Failure
Volt-Amp Rating 10 kVA
View Details
12~30 V DC input/24 V DC output. Uninterruptible Power Supply Module - PPC-IPS-AE - Advantech
Specs
UPS Type DC Power
Protection Power Failure; Short Circuit
Compliance FCC; CE, FCC, CCC, BSMI
View Details