The APC UPS, model 29Y8272, operates at 208V with a capacity of 5KVA (4.25KW). It features a double conversion online topology, providing a sine wave output with a maximum configurable power of 5400 VA. The UPS includes two NEMA L6-20R and two NEMA L6-30R outlets, and has an internal automatic and manual bypass type. It is designed for rack mounting, occupying 3U of space, and has a net weight of 123 lbs (55.79 kg). The input frequency is auto-sensing between 40 to 70 Hz, with a nominal input voltage of 208V and a maximum input voltage of 275V. The unit is equipped with a multi-function LCD status and control console, and it supports USB connectivity. The UPS has a surge energy rating of 480 J and operates efficiently with less than 2% harmonic distortion. For battery management, it uses a lead-acid battery with a typical recharge time of 1.5 hours and a battery life expectancy of 3 to 5 years. The unit is compliant with ENERGY STAR V2.0 and various safety standards, including CSA and UL certifications. It operates effectively in ambient temperatures ranging from 32°F to 104°F (0°C to 40°C) and has a relative humidity tolerance of 0 to 95% non-condensing.
APC SRT 5KVA 208V RM
UPS, 208V, 5KVA/4.25KW; Power Supply Approvals:ITE; No. of Outlets:4Outlets; Capacity (VA / W):5kVA / 4.25kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:4.4min; Product Range:SMART-UPS Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-SRT5KRMXLT-ND | 29Y8272 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | Ups, 208V, 5Kva/4.25Kw; Power Supply Approvals Apc |
| Technology | On-line (Double-conversion) | |
| Mounting Options | Rack or Tray | |
| Standards / Compliance | NOM | |
| Volt-Amp Rating | 5.4 kVA | 5 kVA |