APC by Schneider Electric Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc SRT3000XLT

Description
UPS, 230V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:275V; Output Voltage:230V; Backup Time - Full Load:3.8min; Product Range:SMART-UPS Series; Length:635mmRoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:275V; Output Voltage:230V; Backup Time - Full Load:3.8min; Product Range:SMART-UPS Series; Length:635mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc - 92Y4365 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc
92Y4365
Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc 92Y4365
UPS, 230V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:275V; Output Voltage:230V; Backup Time - Full Load:3.8min; Product Range:SMART-UPS Series; Length:635mmRoHS Compliant: Yes

UPS, 230V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:3Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:275V; Output Voltage:230V; Backup Time - Full Load:3.8min; Product Range:SMART-UPS Series; Length:635mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 92Y4365
Product Name Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA10328 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.5 kVA
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details