APC by Schneider Electric Ups, 120V, 3Kva/2.7Kw; Power Supply Approvals Apc SRT3000XLT-5KTF

Description
UPS, 120V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:14Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:275V; Output Voltage:120V; Backup Time - Full Load:3.8min; Product Range:SMART-UPS Series; Width:170mmRoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:14Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:275V; Output Voltage:120V; Backup Time - Full Load:3.8min; Product Range:SMART-UPS Series; Width:170mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 3Kva/2.7Kw; Power Supply Approvals Apc - 92Y4366 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 3Kva/2.7Kw; Power Supply Approvals Apc
92Y4366
Ups, 120V, 3Kva/2.7Kw; Power Supply Approvals Apc 92Y4366
UPS, 120V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:14Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:275V; Output Voltage:120V; Backup Time - Full Load:3.8min; Product Range:SMART-UPS Series; Width:170mmRoHS Compliant: Yes

UPS, 120V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:14Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:275V; Output Voltage:120V; Backup Time - Full Load:3.8min; Product Range:SMART-UPS Series; Width:170mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 92Y4366
Product Name Ups, 120V, 3Kva/2.7Kw; Power Supply Approvals Apc
DC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products