Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNINTERRUPTIBLE POWER SUPPLIES (UPS)
APC BY SCHNEIDER ELECTRIC
SRT3000RMXLI-NC -- APC SMART-UPS SRT 3000VA RM 230V NETWORK CARD APC
APC by Schneider Electric
Apc Smart-Ups Srt 3000Va Rm 230V Network Card Apc
SRT3000RMXLI-NC
Description
APC SMART-UPS SRT 3000VA RM 230V NETWORK CARD
Newark, An Avnet Company
Done
Description
APC SMART-UPS SRT 3000VA RM 230V NETWORK CARD
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Apc Smart-Ups Srt 3000Va Rm 230V Network Card Apc
22AC6718
Apc Smart-Ups Srt 3000Va Rm 230V Network Card Apc
22AC6718
APC SMART-UPS SRT 3000VA RM 230V NETWORK CARD
APC SMART-UPS SRT 3000VA RM 230V NETWORK CARD
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Uninterruptible Power Supplies (UPS)
Product Number
22AC6718
Product Name
Apc Smart-Ups Srt 3000Va Rm 230V Network Card Apc
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
CU8110-0120 | UPS module, capacitive
View Details
Altech Corp.
DC-UPS Ultra-Capacitor Back-Up Systems
C-TEC1208-20
Specs
UPS Type
DC Power
Compliance
UL
View Details
Advantech
12~30 V DC input/24 V DC output. Uninterruptible Power Supply Module
PPC-IPS
View Details
Fuji Electric Corp. of America
Uninterruptible Power Supply (UPS) System
UPS7400WX-T3U
Specs
UPS Type
Three Phase
Technology
On-line (Double-conversion)
Protection
Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details