APC by Schneider Electric Ups, 120V, 3Kva / 2.7Kw; Power Supply Approvals Apc SRT3000RMXLA-NC

Description
UPS, 120V, 3KVA / 2.7KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:25" RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 3KVA / 2.7KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 3Kva / 2.7Kw; Power Supply Approvals Apc - 22AC6716 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 3Kva / 2.7Kw; Power Supply Approvals Apc
22AC6716
Ups, 120V, 3Kva / 2.7Kw; Power Supply Approvals Apc 22AC6716
UPS, 120V, 3KVA / 2.7KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:25" RoHS Compliant: Yes

UPS, 120V, 3KVA / 2.7KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 22AC6716
Product Name Ups, 120V, 3Kva / 2.7Kw; Power Supply Approvals Apc
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details