APC by Schneider Electric Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc SRT2200XLA

Description
UPS, 120V, 2.2KVA / 1.8KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:23" RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 2.2KVA / 1.8KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:23" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc - 22AC6714 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc
22AC6714
Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc 22AC6714
UPS, 120V, 2.2KVA / 1.8KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:23" RoHS Compliant: Yes

UPS, 120V, 2.2KVA / 1.8KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:23" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC6714
Product Name Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-36 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details