APC by Schneider Electric Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc SRT2200RMXLA

Description
UPS, 120V, 2.2KVA / 1.8KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:23" RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 2.2KVA / 1.8KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:23" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc - 17AC3798 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc
17AC3798
Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc 17AC3798
UPS, 120V, 2.2KVA / 1.8KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:23" RoHS Compliant: Yes

UPS, 120V, 2.2KVA / 1.8KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):2.2kVA / 1.8kW; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:23" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17AC3798
Product Name Ups, 120V, 2.2Kva / 1.8Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details