APC by Schneider Electric Uninterruptible Power Supply, 192V; Power Supply Approvals Apc SRT192RMBP

Description
UNINTERRUPTIBLE POWER SUPPLY, 192V; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:192V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:26.88"; Width:17" RoHS Compliant: Yes
Datasheet
Description
UNINTERRUPTIBLE POWER SUPPLY, 192V; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:192V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:26.88"; Width:17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninterruptible Power Supply, 192V; Power Supply Approvals Apc - 46Y7587 - Newark, An Avnet Company
Chicago, IL, United States
Uninterruptible Power Supply, 192V; Power Supply Approvals Apc
46Y7587
Uninterruptible Power Supply, 192V; Power Supply Approvals Apc 46Y7587
UNINTERRUPTIBLE POWER SUPPLY, 192V; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:192V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:26.88"; Width:17" RoHS Compliant: Yes

UNINTERRUPTIBLE POWER SUPPLY, 192V; Power Supply Approvals:ITE; No. of Outlets:-; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:192V; Backup Time - Full Load:-; Product Range:Smart-UPS Series; Length:26.88"; Width:17" RoHS Compliant: Yes

Supplier's Site Datasheet
UPS - 57641003 - Radwell International
Willingboro, NJ, United States
APC SMART-UPS, SRT, 192V, 5KVA AND 6KVA, RM BATTERY PACK, RACK-MOUNTED. FREE 2 YEAR RADWELL WARRANTY

APC SMART-UPS, SRT, 192V, 5KVA AND 6KVA, RM BATTERY PACK, RACK-MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 46Y7587 57641003
Product Name Uninterruptible Power Supply, 192V; Power Supply Approvals Apc UPS
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details