Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNINTERRUPTIBLE POWER SUPPLIES (UPS)
APC BY SCHNEIDER ELECTRIC
SRT10KXLTUS -- APC SMART-UPS SRT 10000VA 208V TAA APC
APC by Schneider Electric
Apc Smart-Ups Srt 10000Va 208V Taa Apc
SRT10KXLTUS
Description
APC SMART-UPS SRT 10000VA 208V TAA
Newark, An Avnet Company
Done
Description
APC SMART-UPS SRT 10000VA 208V TAA
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Apc Smart-Ups Srt 10000Va 208V Taa Apc
69AC1724
Apc Smart-Ups Srt 10000Va 208V Taa Apc
69AC1724
APC SMART-UPS SRT 10000VA 208V TAA
APC SMART-UPS SRT 10000VA 208V TAA
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Uninterruptible Power Supplies (UPS)
Product Number
69AC1724
Product Name
Apc Smart-Ups Srt 10000Va 208V Taa Apc
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
CU8110-0120 | UPS module, capacitive
View Details
Altech Corp.
Uninterruptible Power Supply (UPS) Systems
CBI126A
Specs
UPS Type
Single Phase
Protection
Power Failure; Surge
Watt Rating
0.0720 kwatts
View Details
Advantech
Uninterruptible Power Supply (UPS) Systems
BB-DR-UPS40
Specs
UPS Type
Single Phase
Technology
Off-line (Standby)
Protection
Power Failure; Surge
View Details
Fuji Electric Corp. of America
Uninterruptible Power Supply (UPS) System
UPS7400WX-T3U
Specs
UPS Type
Three Phase
Technology
On-line (Double-conversion)
Protection
Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details