APC by Schneider Electric Ups, 208V, 10Kva/10Kw; Power Supply Approvals Apc SRT10KXLT

Description
UPS, 208V, 10KVA/10KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes
Datasheet
Description
UPS, 208V, 10KVA/10KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 10Kva/10Kw; Power Supply Approvals Apc - 38Y8815 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 10Kva/10Kw; Power Supply Approvals Apc
38Y8815
Ups, 208V, 10Kva/10Kw; Power Supply Approvals Apc 38Y8815
UPS, 208V, 10KVA/10KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes

UPS, 208V, 10KVA/10KW; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:715mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38Y8815
Product Name Ups, 208V, 10Kva/10Kw; Power Supply Approvals Apc
Volt-Amp Rating 10 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supplies - 8238988 - RS Components, Ltd.
Specs
Technology On-line (Double-conversion); Online
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details