SRT 10KVA 208V RM
UPS, 208V, 10KVA/10KW; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:275V; Output Voltage:208V; Backup Time - Full Load:3.7min; Product Range:SMART-UPS Series; Length:715mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-SRT10KRMXLT-ND | 38Y8814 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | Ups, 208V, 10Kva/10Kw; Power Supply Approvals Apc |
| Technology | On-line (Double-conversion) | |
| Standards / Compliance | FCC, NOM | |
| Volt-Amp Rating | 100 kVA | 10 kVA |