Schneider Electric PLCs - Programmable Logic Controllers SR3XT141JD

Description
Schneider Electric SR3XT141JD I/O Module
Request a Quote Datasheet
Description
Schneider Electric SR3XT141JD I/O Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCs - Programmable Logic Controllers - 6152343 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
6152343
PLCs - Programmable Logic Controllers 6152343
Schneider Electric SR3XT141JD I/O Module

Schneider Electric SR3XT141JD I/O Module

Supplier's Site
Controllers - PLC Modules - SR3XT141JD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
SR3XT141JD
Controllers - PLC Modules SR3XT141JD
Input, Output (I/O) Module DIN Rail 12VDC

Input, Output (I/O) Module DIN Rail 12VDC

Buy Now Datasheet
Digital I/o Module, 8 I/p, 6 O/p, 12Vdc; Svhc Schneider Electric - 55AJ2852 - Newark, An Avnet Company
Chicago, IL, United States
Digital I/o Module, 8 I/p, 6 O/p, 12Vdc; Svhc Schneider Electric
55AJ2852
Digital I/o Module, 8 I/p, 6 O/p, 12Vdc; Svhc Schneider Electric 55AJ2852
DIGITAL I/O MODULE, 8 I/P, 6 O/P, 12VDC; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DIGITAL I/O MODULE, 8 I/P, 6 O/P, 12VDC; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 6152343 SR3XT141JD 55AJ2852
Product Name PLCs - Programmable Logic Controllers Controllers - PLC Modules Digital I/o Module, 8 I/p, 6 O/p, 12Vdc; Svhc Schneider Electric
Input Discrete
Output Relay Output; Relay
Mounting Options Din rail DIN Rail
Agency Approval RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLC Module/Rack - 350620 - Radwell International
Allen-Bradley / Rockwell Automation
View Details