Schneider Electric Programmable (PLC, PAC) SR3B261JD

Description
MODULAR SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet
Description
MODULAR SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 4008-SR3B261JD-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-SR3B261JD-ND
Programmable (PLC, PAC) 4008-SR3B261JD-ND
MODULAR SMART RELAY, ZELIO LOGIC

MODULAR SMART RELAY, ZELIO LOGIC

Buy Now Datasheet
Modular Smart Relay, 32 I/o, 12V; No. Of Analogue Inputs Schneider Electric - 66AH7163 - Newark, An Avnet Company
Chicago, IL, United States
Modular Smart Relay, 32 I/o, 12V; No. Of Analogue Inputs Schneider Electric
66AH7163
Modular Smart Relay, 32 I/o, 12V; No. Of Analogue Inputs Schneider Electric 66AH7163
MODULAR SMART RELAY, 32 I/O, 12V; No. of Analogue Inputs:6; No. of Analogue Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:10; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; RoHS Compliant: Yes

MODULAR SMART RELAY, 32 I/O, 12V; No. of Analogue Inputs:6; No. of Analogue Outputs:-; No. of Digital Inputs:16; No. of Digital Outputs:10; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - SR3B261JD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
SR3B261JD
Controllers - Programmable (PLC, PAC) SR3B261JD
Programmable Logic Controller (PLC) DIN Rail 12VDC

Programmable Logic Controller (PLC) DIN Rail 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4008-SR3B261JD-ND 66AH7163 SR3B261JD
Product Name Programmable (PLC, PAC) Modular Smart Relay, 32 I/o, 12V; No. Of Analogue Inputs Schneider Electric Controllers - Programmable (PLC, PAC)
Input Analog Input; Digital
Output Relay Output
Power 12VDC
Mounting Options DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack - 339971 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details