Schneider Electric Programmable (PLC, PAC) SR3B261B

Description
MODULAR SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet
Description
MODULAR SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 4008-SR3B261B-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-SR3B261B-ND
Programmable (PLC, PAC) 4008-SR3B261B-ND
MODULAR SMART RELAY, ZELIO LOGIC

MODULAR SMART RELAY, ZELIO LOGIC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - SR3B261B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
SR3B261B
Controllers - Programmable (PLC, PAC) SR3B261B
Programmable Logic Controller (PLC) DIN Rail 24VAC

Programmable Logic Controller (PLC) DIN Rail 24VAC

Buy Now Datasheet
ZELIO SR3 26 IO 24VAC - 70007816 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZELIO SR3 26 IO 24VAC
70007816
ZELIO SR3 26 IO 24VAC 70007816
To meet the demand for applications that require more flexibility than a simple relay, timer or counter, but are too small or simple for the smallest Nano PLC, the new generation of Zelio Logic smart relays are now available. Designed to accept and control outputs just like a relay, Zelio Logic features dual language capability, using either Function Block Diagram (FBD) or Ladder Logic Programming (LL), and can easily be programmed by using either the front panel or by utilizing ZelioSoft software. This new generation of Zelio Logic smart relays provides customers with considerable gains from the design stage to the monitoring of their applications, due to its simplicity and flexibility. Features: Simple Programming — Large LCD Display with Backlight Enables Front Panel Programming and Intuitive Programming with Zelio Soft Software Easy Installation — Small Footprint Reduces Enclosure Size and Choice of DIN Rail or Panel Mount Simplifies Integration into Customer Installations Cost Effective — Compared to Hardwired Logic Solutions, Zelio Logic can Save Up to 70% in Wiring and Installation Costs and Time Increased System Flexibility — A Compact and Modular Solution in a Single Product Range, Dual Programming Language Capability and Multiple Power Capabilities (12 VDC, 24 VDC, 24 VAC and 120 VAC) Provides Choice and Flexibility with a Limited Number of Product References Open Connectivity — Systems Can Be Remotely Monitored Via Modem Communications Communications Functionality — Zelio Logic Offers a Modbus Communications Interface for Easy Integration into Automation Systems Applications: Bottling Car Washes Complex and Special Machines Control and Monitoring Conveyance Lines Crane and Hoist Data Centers HVAC Manufacturing Mining and Mineral

To meet the demand for applications that require more flexibility than a simple relay, timer or counter, but are too small or simple for the smallest Nano PLC, the new generation of Zelio Logic smart relays are now available.
Designed to accept and control outputs just like a relay, Zelio Logic features dual language capability, using either Function Block Diagram (FBD) or Ladder Logic Programming (LL), and can easily be programmed by using either the front panel or by utilizing ZelioSoft software. This new generation of Zelio Logic smart relays provides customers with considerable gains from the design stage to the monitoring of their applications, due to its simplicity and flexibility.
Features:

  • Simple Programming — Large LCD Display with Backlight Enables Front Panel Programming and Intuitive Programming with Zelio Soft Software
  • Easy Installation — Small Footprint Reduces Enclosure Size and Choice of DIN Rail or Panel Mount Simplifies Integration into Customer Installations
  • Cost Effective — Compared to Hardwired Logic Solutions, Zelio Logic can Save Up to 70% in Wiring and Installation Costs and Time
  • Increased System Flexibility — A Compact and Modular Solution in a Single Product Range, Dual Programming Language Capability and Multiple Power Capabilities (12 VDC, 24 VDC, 24 VAC and 120 VAC) Provides Choice and Flexibility with a Limited Number of Product References
  • Open Connectivity — Systems Can Be Remotely Monitored Via Modem Communications
  • Communications Functionality — Zelio Logic Offers a Modbus Communications Interface for Easy Integration into Automation Systems
    Applications:
  • Bottling
  • Car Washes
  • Complex and Special Machines
  • Control and Monitoring
  • Conveyance Lines
  • Crane and Hoist
  • Data Centers
  • HVAC
  • Manufacturing
  • Mining and Mineral
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4008-SR3B261B-ND SR3B261B 70007816
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) ZELIO SR3 26 IO 24VAC
Input Digital
Output Relay Output
Power 24VAC 24VAC
Mounting Options DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
PLCs - Programmable Logic Controllers - 1232107 - RS Components, Ltd.
Specs
Input DC Input; Analog Input; Analogue, dc digital
Output Digital, power stepper motor, solid-state
Mounting Options Panel mount
View Details
PLC Module/Rack - 345974 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details