Schneider Electric PLCs - Programmable Logic Controllers SR3B101FU

Description
Schneider Electric SR3B101FU
Request a Quote Datasheet
Description
Schneider Electric SR3B101FU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLCs - Programmable Logic Controllers - 4684236 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
4684236
PLCs - Programmable Logic Controllers 4684236
Schneider Electric SR3B101FU

Schneider Electric SR3B101FU

Supplier's Site
Programmable (PLC, PAC) - 4008-SR3B101FU-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-SR3B101FU-ND
Programmable (PLC, PAC) 4008-SR3B101FU-ND
MODULAR SMART RELAY, ZELIO LOGIC

MODULAR SMART RELAY, ZELIO LOGIC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - SR3B101FU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
SR3B101FU
Controllers - Programmable (PLC, PAC) SR3B101FU
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet
ZELIO SR3 10IO 100240VAC - 70007814 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZELIO SR3 10IO 100240VAC
70007814
ZELIO SR3 10IO 100240VAC 70007814
To meet the demand for applications that require more flexibility than a simple relay, timer or counter, but are too small or simple for the smallest Nano PLC, the new generation of Zelio Logic smart relays are now available. Designed to accept and control outputs just like a relay, Zelio Logic features dual language capability, using either Function Block Diagram (FBD) or Ladder Logic Programming (LL), and can easily be programmed by using either the front panel or by utilizing ZelioSoft software. This new generation of Zelio Logic smart relays provides customers with considerable gains from the design stage to the monitoring of their applications, due to its simplicity and flexibility. Features: Simple Programming — Large LCD Display with Backlight Enables Front Panel Programming and Intuitive Programming with Zelio Soft Software Easy Installation — Small Footprint Reduces Enclosure Size and Choice of DIN Rail or Panel Mount Simplifies Integration into Customer Installations Cost Effective — Compared to Hardwired Logic Solutions, Zelio Logic can Save Up to 70% in Wiring and Installation Costs and Time Increased System Flexibility — A Compact and Modular Solution in a Single Product Range, Dual Programming Language Capability and Multiple Power Capabilities (12 VDC, 24 VDC, 24 VAC and 120 VAC) Provides Choice and Flexibility with a Limited Number of Product References Open Connectivity — Systems Can Be Remotely Monitored Via Modem Communications Communications Functionality — Zelio Logic Offers a Modbus Communications Interface for Easy Integration into Automation Systems Applications: Bottling Car Washes Complex and Special Machines Control and Monitoring Conveyance Lines Crane and Hoist Data Centers HVAC Manufacturing Mining and Mineral

To meet the demand for applications that require more flexibility than a simple relay, timer or counter, but are too small or simple for the smallest Nano PLC, the new generation of Zelio Logic smart relays are now available.
Designed to accept and control outputs just like a relay, Zelio Logic features dual language capability, using either Function Block Diagram (FBD) or Ladder Logic Programming (LL), and can easily be programmed by using either the front panel or by utilizing ZelioSoft software. This new generation of Zelio Logic smart relays provides customers with considerable gains from the design stage to the monitoring of their applications, due to its simplicity and flexibility.
Features:

  • Simple Programming — Large LCD Display with Backlight Enables Front Panel Programming and Intuitive Programming with Zelio Soft Software
  • Easy Installation — Small Footprint Reduces Enclosure Size and Choice of DIN Rail or Panel Mount Simplifies Integration into Customer Installations
  • Cost Effective — Compared to Hardwired Logic Solutions, Zelio Logic can Save Up to 70% in Wiring and Installation Costs and Time
  • Increased System Flexibility — A Compact and Modular Solution in a Single Product Range, Dual Programming Language Capability and Multiple Power Capabilities (12 VDC, 24 VDC, 24 VAC and 120 VAC) Provides Choice and Flexibility with a Limited Number of Product References
  • Open Connectivity — Systems Can Be Remotely Monitored Via Modem Communications
  • Communications Functionality — Zelio Logic Offers a Modbus Communications Interface for Easy Integration into Automation Systems
    Applications:
  • Bottling
  • Car Washes
  • Complex and Special Machines
  • Control and Monitoring
  • Conveyance Lines
  • Crane and Hoist
  • Data Centers
  • HVAC
  • Manufacturing
  • Mining and Mineral
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4684236 4008-SR3B101FU-ND SR3B101FU 70007814
Product Name PLCs - Programmable Logic Controllers Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) ZELIO SR3 10IO 100240VAC
Input Discrete Digital
Output Relay Output; Relay Relay Output
Programming Options Computer, operating panel
Mounting Options Din rail DIN Rail DIN Rail
Inputs 6 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

PLC Module/Rack - 15512 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A049024832C - Finder S.p.A. con unico socio
Specs
Computer Interface Options Advanced version, RJ45, USB (type C port), Modbus RS485 port, Wi-Fi/BLE module
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details