COMPACT SMART RELAY, ZELIO LOGIC
Schneider Electric SR2E121FU
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 4008-SR2E121FU-ND | 4796036 | SR2E121FU |
| Product Name | Programmable (PLC, PAC) | PLCs - Programmable Logic Controllers | Controllers - Programmable (PLC, PAC) |
| Input | Digital | Discrete | |
| Output | Relay Output | Relay Output; Relay | |
| Power | 115VAC; 230VAC | ||
| Mounting Options | DIN Rail | Din rail | DIN Rail |
| Agency Approval | CSA, C-Tick, GL, GOST, UL |