Schneider Electric Programmable (PLC, PAC) SR2D201BD

Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet
Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 4008-SR2D201BD-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-SR2D201BD-ND
Programmable (PLC, PAC) 4008-SR2D201BD-ND
COMPACT SMART RELAY, ZELIO LOGIC

COMPACT SMART RELAY, ZELIO LOGIC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 4796092 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
4796092
PLCs - Programmable Logic Controllers 4796092
Schneider Electric SR2D201BD

Schneider Electric SR2D201BD

Supplier's Site
Controllers - Programmable (PLC, PAC) - SR2D201BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
SR2D201BD
Controllers - Programmable (PLC, PAC) SR2D201BD
Programmable Logic Controller (PLC) DIN Rail 24VDC

Programmable Logic Controller (PLC) DIN Rail 24VDC

Buy Now Datasheet
Compact Smart Relay, 22 I/o, 24V; No. Of Analogue Inputs Schneider Electric - 24AJ2241 - Newark, An Avnet Company
Chicago, IL, United States
Compact Smart Relay, 22 I/o, 24V; No. Of Analogue Inputs Schneider Electric
24AJ2241
Compact Smart Relay, 22 I/o, 24V; No. Of Analogue Inputs Schneider Electric 24AJ2241
COMPACT SMART RELAY, 22 I/O, 24V; No. of Analogue Inputs:2; No. of Analogue Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; SVHC:No RoHS Compliant: Yes

COMPACT SMART RELAY, 22 I/O, 24V; No. of Analogue Inputs:2; No. of Analogue Outputs:-; No. of Digital Inputs:12; No. of Digital Outputs:8; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4008-SR2D201BD-ND 4796092 SR2D201BD 24AJ2241
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Controllers - Programmable (PLC, PAC) Compact Smart Relay, 22 I/o, 24V; No. Of Analogue Inputs Schneider Electric
Input Analog Input; Digital Discrete
Output Relay Output Relay Output; Relay
Power 24VDC
Mounting Options DIN Rail Din rail DIN Rail
Agency Approval CSA, C-Tick, GL, GOST, UL
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
DPCfront Standard - dpcfront standard - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details