Schneider Electric Programmable (PLC, PAC) SR2D101FU

Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet
Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 4008-SR2D101FU-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-SR2D101FU-ND
Programmable (PLC, PAC) 4008-SR2D101FU-ND
COMPACT SMART RELAY, ZELIO LOGIC

COMPACT SMART RELAY, ZELIO LOGIC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 4798098 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
4798098
PLCs - Programmable Logic Controllers 4798098
Schneider Electric SR2D101FU

Schneider Electric SR2D101FU

Supplier's Site
Compact Smart Relay, 10 I/o, 100-240V; No. Of Analogue Inputs Schneider Electric - 66AH7158 - Newark, An Avnet Company
Chicago, IL, United States
Compact Smart Relay, 10 I/o, 100-240V; No. Of Analogue Inputs Schneider Electric
66AH7158
Compact Smart Relay, 10 I/o, 100-240V; No. Of Analogue Inputs Schneider Electric 66AH7158
COMPACT SMART RELAY, 10 I/O, 100-240V; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; RoHS Compliant: Yes

COMPACT SMART RELAY, 10 I/O, 100-240V; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; RoHS Compliant: Yes

Supplier's Site
Compact Smart Relay, 10 I/o, 100-240V; No. Of Analog Inputs Schneider Electric - 20K3210 - Newark, An Avnet Company
Chicago, IL, United States
Compact Smart Relay, 10 I/o, 100-240V; No. Of Analog Inputs Schneider Electric
20K3210
Compact Smart Relay, 10 I/o, 100-240V; No. Of Analog Inputs Schneider Electric 20K3210
COMPACT SMART RELAY, 10 I/O, 100-240V; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series RoHS Compliant: Yes

COMPACT SMART RELAY, 10 I/O, 100-240V; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - SR2D101FU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
SR2D101FU
Controllers - Programmable (PLC, PAC) SR2D101FU
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4008-SR2D101FU-ND 4798098 66AH7158 SR2D101FU
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Compact Smart Relay, 10 I/o, 100-240V; No. Of Analogue Inputs Schneider Electric Controllers - Programmable (PLC, PAC)
Input Digital Discrete
Output Relay Output Relay Output; Relay
Power 115VAC; 230VAC
Mounting Options DIN Rail Din rail DIN Rail
Agency Approval CSA, C-Tick, GL, GOST, UL
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.88 - OPTA expansion module SSR version - 8A8890241600 - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 80255897 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details