Schneider Electric Cable Assembly, Zelio Logic, Grey, 3M; Current Rating Schneider Electric SR2CBL01

Description
CABLE ASSEMBLY, ZELIO LOGIC, GREY, 3M; Current Rating:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Computer; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Connector Type A:RS232; Jacket Colour:Grey;RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, ZELIO LOGIC, GREY, 3M; Current Rating:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Computer; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Connector Type A:RS232; Jacket Colour:Grey;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Zelio Logic, Grey, 3M; Current Rating Schneider Electric - 67AH3254 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Zelio Logic, Grey, 3M; Current Rating Schneider Electric
67AH3254
Cable Assembly, Zelio Logic, Grey, 3M; Current Rating Schneider Electric 67AH3254
CABLE ASSEMBLY, ZELIO LOGIC, GREY, 3M; Current Rating:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Computer; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Connector Type A:RS232; Jacket Colour:Grey;RoHS Compliant: Yes

CABLE ASSEMBLY, ZELIO LOGIC, GREY, 3M; Current Rating:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Cable Assembly Type:Computer; Cable Length - Imperial:9.84ft; Cable Length - Metric:3m; Connector Type A:RS232; Jacket Colour:Grey;RoHS Compliant: Yes

Supplier's Site
Connector Type A Schneider Electric - 20K3207 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Schneider Electric
20K3207
Connector Type A Schneider Electric 20K3207
Connector Type A:D Sub 9 Position Receptacle; Connector Type B:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Connector Type A:D Sub 9 Position Receptacle; Connector Type B:-; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 67AH3254 20K3207
Product Name Cable Assembly, Zelio Logic, Grey, 3M; Current Rating Schneider Electric Connector Type A Schneider Electric
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details