Schneider Electric Programmable (PLC, PAC) SR2B201FU

Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet
Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 4008-SR2B201FU-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-SR2B201FU-ND
Programmable (PLC, PAC) 4008-SR2B201FU-ND
COMPACT SMART RELAY, ZELIO LOGIC

COMPACT SMART RELAY, ZELIO LOGIC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 4684494 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
4684494
PLCs - Programmable Logic Controllers 4684494
Schneider Electric SR2B201FU

Schneider Electric SR2B201FU

Supplier's Site
Smart Relay, 240V, 12 I/p, 8 Relay O/p; No. Of Analog Inputs Schneider Electric - 20K3204 - Newark, An Avnet Company
Chicago, IL, United States
Smart Relay, 240V, 12 I/p, 8 Relay O/p; No. Of Analog Inputs Schneider Electric
20K3204
Smart Relay, 240V, 12 I/p, 8 Relay O/p; No. Of Analog Inputs Schneider Electric 20K3204
SMART RELAY, 240V, 12 I/P, 8 RELAY O/P; No. of Analog Inputs:-; No. of Analog Outputs:8; No. of Digital Inputs:12; No. of Digital Outputs:-; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

SMART RELAY, 240V, 12 I/P, 8 RELAY O/P; No. of Analog Inputs:-; No. of Analog Outputs:8; No. of Digital Inputs:12; No. of Digital Outputs:-; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site
Smart Relay, 240V, 12 I/p, 8 Relay O/p; No. Of Analogue Inputs Schneider Electric - 24AJ2239 - Newark, An Avnet Company
Chicago, IL, United States
Smart Relay, 240V, 12 I/p, 8 Relay O/p; No. Of Analogue Inputs Schneider Electric
24AJ2239
Smart Relay, 240V, 12 I/p, 8 Relay O/p; No. Of Analogue Inputs Schneider Electric 24AJ2239
SMART RELAY, 240V, 12 I/P, 8 RELAY O/P; No. of Analogue Inputs:-; No. of Analogue Outputs:8; No. of Digital Inputs:12; No. of Digital Outputs:-; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; RoHS Compliant: Yes

SMART RELAY, 240V, 12 I/P, 8 RELAY O/P; No. of Analogue Inputs:-; No. of Analogue Outputs:8; No. of Digital Inputs:12; No. of Digital Outputs:-; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - SR2B201FU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
SR2B201FU
Controllers - Programmable (PLC, PAC) SR2B201FU
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4008-SR2B201FU-ND 4684494 20K3204 24AJ2239 SR2B201FU
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Smart Relay, 240V, 12 I/p, 8 Relay O/p; No. Of Analog Inputs Schneider Electric Smart Relay, 240V, 12 I/p, 8 Relay O/p; No. Of Analogue Inputs Schneider Electric Controllers - Programmable (PLC, PAC)
Input Digital Discrete
Output Relay Output Relay Output; Relay
Power 115VAC; 230VAC
Mounting Options DIN Rail Din rail DIN Rail
Agency Approval CSA, C-Tick, GL, GOST, UL
Unlock Full Specs
to access all available technical data

Similar Products

Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.04 - OPTA Programmable Logic Relay (PLR) - 8A0490248300 - Finder S.p.A. con unico socio
Specs
Computer Interface Options Lite version, RJ45, USB (type C port)
Program Languages Arduino IDE, via Arduino PLC-IDE, Codesys
Power 24VDC
View Details
PLC Module/Rack - 20767351 - Radwell International
Allen-Bradley / Rockwell Automation
View Details