Schneider Electric SR2B121B Logic Module
COMPACT SMART RELAY, ZELIO LOGIC
COMPACT SMART RELAY, 12 I/O, 24V; No. of Analogue Inputs:-; No. of Analogue Outputs:-; No. of Digital Inputs:8; No. of Digital Outputs:4; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series; SVHC:No RoHS Compliant: Yes
Programmable Logic Controller (PLC) DIN Rail 24VDC
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 4796070 | 4008-SR2B121B-ND | 24AJ2237 | SR2B121B |
| Product Name | PLCs - Programmable Logic Controllers | Programmable (PLC, PAC) | Compact Smart Relay, 12 I/o, 24V; No. Of Analogue Inputs Schneider Electric | Controllers - Programmable (PLC, PAC) |
| Input | Discrete | Digital | ||
| Output | Relay Output; Relay | Relay Output | ||
| Programming Options | Computer, operating panel | |||
| Mounting Options | Din rail | DIN Rail | DIN Rail | |
| Inputs | 8 | 8 | 8 | 8 |