Schneider Electric Programmable (PLC, PAC) SR2A201FU

Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet
Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 4008-SR2A201FU-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-SR2A201FU-ND
Programmable (PLC, PAC) 4008-SR2A201FU-ND
COMPACT SMART RELAY, ZELIO LOGIC

COMPACT SMART RELAY, ZELIO LOGIC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 4684488 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
4684488
PLCs - Programmable Logic Controllers 4684488
Schneider Electric SR2A201FU

Schneider Electric SR2A201FU

Supplier's Site
Smart Relay, 240Vac, 12 I/p, 8 Relay O/p; No. Of Analog Inputs Schneider Electric - 41J3003 - Newark, An Avnet Company
Chicago, IL, United States
Smart Relay, 240Vac, 12 I/p, 8 Relay O/p; No. Of Analog Inputs Schneider Electric
41J3003
Smart Relay, 240Vac, 12 I/p, 8 Relay O/p; No. Of Analog Inputs Schneider Electric 41J3003
SMART RELAY, 240VAC, 12 I/P, 8 RELAY O/P; No. of Analog Inputs:-; No. of Analog Outputs:8; No. of Digital Inputs:12; No. of Digital Outputs:-; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

SMART RELAY, 240VAC, 12 I/P, 8 RELAY O/P; No. of Analog Inputs:-; No. of Analog Outputs:8; No. of Digital Inputs:12; No. of Digital Outputs:-; Meter Display Type:LCD; IP / NEMA Rating:IP20, IP40; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Programmable (PLC, PAC) - SR2A201FU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
SR2A201FU
Controllers - Programmable (PLC, PAC) SR2A201FU
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4008-SR2A201FU-ND 4684488 41J3003 SR2A201FU
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Smart Relay, 240Vac, 12 I/p, 8 Relay O/p; No. Of Analog Inputs Schneider Electric Controllers - Programmable (PLC, PAC)
Input Digital Discrete
Output Relay Output Relay Output; Relay
Power 115VAC; 230VAC
Mounting Options DIN Rail Din rail DIN Rail
Agency Approval CSA, C-Tick, GL, GOST, UL
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
PLC Module/Rack - 15531 - Radwell International
Allen-Bradley / Rockwell Automation
View Details