The SR2A201FU is a compact smart relay with 12 discrete inputs and 8 relay outputs, designed for control applications with 100-240 V AC supply. It features a local display, screw terminals for flexible cable connections, and mounts on 35 mm DIN rail or via retractable lugs. The relay outputs support switching up to 8 A continuous, with electrical durability of 500,000 cycles under AC-12, AC-15, DC-12, and DC-13 loads. It meets EN/IEC 60947-5-1 and EN/IEC 61131-2 standards, has an IP40 front panel rating, operates from -20 °C to 55 °C, and complies with CSA, UL, GOST, GL, and C-Tick certifications. Power consumption is 11 VA without extensions, with a 50-255 ms input response time depending on programming mode and a 5-10 ms output response time. The unit weighs 0.38 kg and has a 10-year backup memory at 25 °C.
Industrial Relays SR2 20 I-O 100- 240VAC W/O CLOCK
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SR2A201FU |
| Product Name | Industrial Relays |