Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095914-SR2A201E
Length: 124.6 mm
Mounting: SMD (SMT)
Number of Inputs: 12
Operating Supply Voltage: 48 V
Number of Outputs: 8
Output Current: 8 A
Width: 90 mm
Categories: OEM Parts( S )
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Depth: 59.5 mm
Mount: DIN Rail
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095914-SR2A201E |
| Product Name | OEM Parts - OEM Parts ( S ) - SR2A201E |