Schneider Electric Programmable (PLC, PAC) SR2A101FU

Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet
Description
COMPACT SMART RELAY, ZELIO LOGIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 4008-SR2A101FU-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-SR2A101FU-ND
Programmable (PLC, PAC) 4008-SR2A101FU-ND
COMPACT SMART RELAY, ZELIO LOGIC

COMPACT SMART RELAY, ZELIO LOGIC

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 4684444 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
4684444
PLCs - Programmable Logic Controllers 4684444
Schneider Electric SR2A101FU

Schneider Electric SR2A101FU

Supplier's Site
Controllers - Programmable (PLC, PAC) - SR2A101FU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
SR2A101FU
Controllers - Programmable (PLC, PAC) SR2A101FU
Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Programmable Logic Controller (PLC) DIN Rail 100 ~ 240VAC

Buy Now Datasheet
Zelio Logic, Smart Relay, 250Vac, 8A; No. Of Analog Inputs Schneider Electric - 20K3195 - Newark, An Avnet Company
Chicago, IL, United States
Zelio Logic, Smart Relay, 250Vac, 8A; No. Of Analog Inputs Schneider Electric
20K3195
Zelio Logic, Smart Relay, 250Vac, 8A; No. Of Analog Inputs Schneider Electric 20K3195
ZELIO LOGIC, SMART RELAY, 250VAC, 8A; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series RoHS Compliant: Yes

ZELIO LOGIC, SMART RELAY, 250VAC, 8A; No. of Analog Inputs:-; No. of Analog Outputs:-; No. of Digital Inputs:6; No. of Digital Outputs:4; Meter Display Type:-; IP / NEMA Rating:IP20, IP40; Product Range:Zelio Logic Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4008-SR2A101FU-ND 4684444 SR2A101FU 20K3195
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Controllers - Programmable (PLC, PAC) Zelio Logic, Smart Relay, 250Vac, 8A; No. Of Analog Inputs Schneider Electric
Input Digital Discrete
Output Relay Output Relay Output; Relay
Power 115VAC; 230VAC
Mounting Options DIN Rail Din rail DIN Rail
Agency Approval CSA, C-Tick, GL, GOST, UL
Unlock Full Specs
to access all available technical data

Similar Products

MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details