22 3/4 INCH DIA X 30 1/8 INCH L SIZE
CORROSION RESISTANT POLYESTER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING
HPF, REMOTE BALLAST, PROBE START BALLAST TYPE
NO LAMP INCLUDED
BT56 METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD
2.8 SQ FT EPA
SPORT-PRO[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS
SOCKET HOUSING MATERIAL CAST ALUMINUM
SP MODEL
Juno Lighting Group
Done
Datasheet
Description
22 3/4 INCH DIA X 30 1/8 INCH L SIZE
CORROSION RESISTANT POLYESTER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING
HPF, REMOTE BALLAST, PROBE START BALLAST TYPE
NO LAMP INCLUDED
BT56 METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD
2.8 SQ FT EPA
SPORT-PRO[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS
SOCKET HOUSING MATERIAL CAST ALUMINUM
SP MODEL
22 3/4 INCH DIA X 30 1/8 INCH L SIZE
CORROSION RESISTANT POLYESTER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING
HPF, REMOTE BALLAST, PROBE START BALLAST TYPE
NO LAMP INCLUDED
BT56 METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD
2.8 SQ FT EPA
SPORT-PRO[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS
SOCKET HOUSING MATERIAL CAST ALUMINUM
SP MODEL
22 3/4 INCH DIA X 30 1/8 INCH L SIZE
CORROSION RESISTANT POLYESTER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING
HPF, REMOTE BALLAST, PROBE START BALLAST TYPE
NO LAMP INCLUDED
BT56 METAL HALIDE LAMP TYPE
1000 W LAMP WATTAGE
NEMA 3 X 3 DISTRIBUTION/BEAM SPREAD
2.8 SQ FT EPA
SPORT-PRO[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS