Juno Lighting Group Lighting Fixture SOR100PSG10G

Description
12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR, ROD AND BOTTOM RING REFRACTOR TYPE CLEAR LENS SOR MODEL
Datasheet
Description
12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR, ROD AND BOTTOM RING REFRACTOR TYPE CLEAR LENS SOR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - SOR100PSG10G - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
SOR100PSG10G
Lighting Fixture SOR100PSG10G
12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE LIGHTING FIXTURE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE STEEL HOUSING MATERIAL PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR, ROD AND BOTTOM RING REFRACTOR TYPE CLEAR LENS SOR MODEL
  • 12 INCH DIA X 11 1/2 INCH H SIZE
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • PULSE START BALLAST TYPE
  • LIGHTING FIXTURE
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
  • PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • SIMCOE[T], JUNO[R] BRAND
  • WITH REFLECTOR, ROD AND BOTTOM RING
  • REFRACTOR TYPE CLEAR LENS
  • SOR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SOR100PSG10G
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details