Juno Lighting Group Lighting Fixture SOL132CFG10BL

Description
12 INCH DIA X 11 1/2 INCH H SIZE BLACK FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) LIGHTING FIXTURE 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE STEEL HOUSING MATERIAL PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR AND BOTTOM RING SOL MODEL
Datasheet
Description
12 INCH DIA X 11 1/2 INCH H SIZE BLACK FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) LIGHTING FIXTURE 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE STEEL HOUSING MATERIAL PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR AND BOTTOM RING SOL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - SOL132CFG10BL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
SOL132CFG10BL
Lighting Fixture SOL132CFG10BL
12 INCH DIA X 11 1/2 INCH H SIZE BLACK FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) LIGHTING FIXTURE 4 PIN COMPACT FLUORESCENT LAMP TYPE 32 W LAMP WATTAGE STEEL HOUSING MATERIAL PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION SIMCOE[T], JUNO[R] BRAND WITH REFLECTOR AND BOTTOM RING SOL MODEL
  • 12 INCH DIA X 11 1/2 INCH H SIZE
  • BLACK FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • LIGHTING FIXTURE
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 32 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
  • PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • SIMCOE[T], JUNO[R] BRAND
  • WITH REFLECTOR AND BOTTOM RING
  • SOL MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number SOL132CFG10BL
Product Name Lighting Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details