APC SMART X 3000 LV
Intelligent and efficient network power protection, ideal for servers, network equipment, and point-of-sale devices. APC's Smart-UPS are now intelligent, efficient, powerful, and resilient.
Features:
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) | Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-SMX3000RMLV2U-ND | 70125274 |
| Product Name | Uninterruptible Power Supply (UPS) Systems | APC SMART-UPS X 3000VA RACK/TOWER LCD 100-127V |
| Technology | Line-interactive | |
| Mounting Options | Rack or Tray | |
| Standards / Compliance | BSMI, CSA, TUV, VCC | |
| Volt-Amp Rating | 2.88 kVA | 2.7 kVA |