APC SMART-UPS X 3000
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-SMX3000LV-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Line-interactive |
| Mounting Options | Tower Type; Rack or Tray |
| Standards / Compliance | BSMI, CSA, NOM, TUV, VCCI |
| Volt-Amp Rating | 2.88 kVA |