APC by Schneider Electric Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc SMX3000HV

Description
UPS, 230V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:8min; Product Range:SMART-UPS Series; Length:483mm RoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:8min; Product Range:SMART-UPS Series; Length:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc - 01X3029 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc
01X3029
Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc 01X3029
UPS, 230V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:8min; Product Range:SMART-UPS Series; Length:483mm RoHS Compliant: Yes

UPS, 230V, 3KVA/2.7KW; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:8min; Product Range:SMART-UPS Series; Length:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 01X3029
Product Name Ups, 230V, 3Kva/2.7Kw; Power Supply Approvals Apc
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - BB-DR-UPS40-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
RUGGED UPS FA10362 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2 kVA
View Details
Uninterruptible Power Supplies - 1880195 - RS Components, Ltd.
Specs
Technology Line interactive
View Details