APC by Schneider Electric Ups, Smart-Ups, 120V, 2200Va / 1980W; Power Supply Approvals Apc SMX2200RMLV2U

Description
UPS, SMART-UPS, 120V, 2200VA / 1980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:-; Length:26.26"; Width:17" RoHS Compliant: Yes
Datasheet
Description
UPS, SMART-UPS, 120V, 2200VA / 1980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:-; Length:26.26"; Width:17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, Smart-Ups, 120V, 2200Va / 1980W; Power Supply Approvals Apc - 21T9528 - Newark, An Avnet Company
Chicago, IL, United States
Ups, Smart-Ups, 120V, 2200Va / 1980W; Power Supply Approvals Apc
21T9528
Ups, Smart-Ups, 120V, 2200Va / 1980W; Power Supply Approvals Apc 21T9528
UPS, SMART-UPS, 120V, 2200VA / 1980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:-; Length:26.26"; Width:17" RoHS Compliant: Yes

UPS, SMART-UPS, 120V, 2200VA / 1980W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:-; Length:26.26"; Width:17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 21T9528
Product Name Ups, Smart-Ups, 120V, 2200Va / 1980W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D1K3LNDNNNNN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details