APC by Schneider Electric Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc SMX2200RMHV2U

Description
UPS, 230V, 2.2KVA/1.98KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Width:432mmRoHS Compliant: Yes
Datasheet
Description
UPS, 230V, 2.2KVA/1.98KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Width:432mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc - 48T4583 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc
48T4583
Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc 48T4583
UPS, 230V, 2.2KVA/1.98KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Width:432mmRoHS Compliant: Yes

UPS, 230V, 2.2KVA/1.98KW; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):2.2kVA / 1.98kW; Input Voltage AC Max:280V; Output Voltage:230V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Width:432mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 48T4583
Product Name Ups, 230V, 2.2Kva/1.98Kw; Power Supply Approvals Apc
DC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details