APC by Schneider Electric Ups, Smart-Ups, 120V, 1920Va / 1800W; Power Supply Approvals Apc SMX2000RMLV2U

Description
UPS, SMART-UPS, 120V, 1920VA / 1800W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):1.92kVA / 1.8kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Length:26.26"; Width:17" RoHS Compliant: Yes
Datasheet
Description
UPS, SMART-UPS, 120V, 1920VA / 1800W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):1.92kVA / 1.8kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Length:26.26"; Width:17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, Smart-Ups, 120V, 1920Va / 1800W; Power Supply Approvals Apc - 21T9527 - Newark, An Avnet Company
Chicago, IL, United States
Ups, Smart-Ups, 120V, 1920Va / 1800W; Power Supply Approvals Apc
21T9527
Ups, Smart-Ups, 120V, 1920Va / 1800W; Power Supply Approvals Apc 21T9527
UPS, SMART-UPS, 120V, 1920VA / 1800W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):1.92kVA / 1.8kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Length:26.26"; Width:17" RoHS Compliant: Yes

UPS, SMART-UPS, 120V, 1920VA / 1800W; Power Supply Approvals:ITE; No. of Outlets:7Outlets; Capacity (VA / W):1.92kVA / 1.8kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:-; Length:26.26"; Width:17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 21T9527
Product Name Ups, Smart-Ups, 120V, 1920Va / 1800W; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227812 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -10 C (14 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details