APC SMART X 2000 LV
| DigiKey | |
|---|---|
| Product Category | Single Phase Uninterruptible Power Supplies (UPS) |
| Product Number | 4008-SMX2000RMLV2U-ND |
| Product Name | Uninterruptible Power Supply (UPS) Systems |
| Technology | Line-interactive |
| Mounting Options | Tower Type; Rack or Tray |
| Standards / Compliance | CSA, TUV, VCCI |
| Volt-Amp Rating | 0.0019 kVA |