APC by Schneider Electric Ups, 120V, 2Kva/1.8Kw; Power Supply Approvals Apc SMX2000LVNC

Description
UPS, 120V, 2KVA/1.8KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):2kVA / 1.8kW; Input Voltage AC Max:153V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:483mm RoHS Compliant: Yes
Datasheet
Description
UPS, 120V, 2KVA/1.8KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):2kVA / 1.8kW; Input Voltage AC Max:153V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:483mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 2Kva/1.8Kw; Power Supply Approvals Apc - 01X3027 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 2Kva/1.8Kw; Power Supply Approvals Apc
01X3027
Ups, 120V, 2Kva/1.8Kw; Power Supply Approvals Apc 01X3027
UPS, 120V, 2KVA/1.8KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):2kVA / 1.8kW; Input Voltage AC Max:153V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:483mm RoHS Compliant: Yes

UPS, 120V, 2KVA/1.8KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):2kVA / 1.8kW; Input Voltage AC Max:153V; Output Voltage:120V; Backup Time - Full Load:-; Product Range:SMART-UPS Series; Length:483mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 01X3027
Product Name Ups, 120V, 2Kva/1.8Kw; Power Supply Approvals Apc
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data